EN
  • EN
  • DE

R5487L113KD-TR

Part No R5487L113KD-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087272-R5487L113KD-TR
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5487L113KD-TR CAD Model

Description

The R5487L113KD-TR is a voltage regulator IC designed and manufactured by Nisshinbo Micro Devices Inc. It is a low-dropout (LDO) regulator that provides a stable output voltage even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices where the battery voltage decreases over time.

Applications

  • Power Management in Portable Devices: Supplies stable voltage to microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise from switching regulators for sensitive analog circuits.
  • Battery-Powered Equipment: Provides a regulated voltage supply for battery-powered systems ensuring stable and reliable operation.
  • Wireless Communication Devices: Used in Bluetooth modules, WiFi modules, and other wireless communication devices for stable power supply.
  • Industrial Control Systems: Supplies clean power to sensors and control circuits in industrial environments.

Features

  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing battery life.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable operation.
  • Low Quiescent Current: Minimizes power consumption, especially in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.

Benefits

  • Extended Battery Life: Low dropout voltage and quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Stable and precise output voltage ensures reliable operation of connected devices.
  • Protection Against Overload Conditions: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Reduced Noise and Ripple: Provides a clean power supply for sensitive analog circuits.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.

Additional Details

The R5487L113KD-TR typically features an output voltage of 1.1V (check datasheet for specifics), and is available in a small package like DFN or SOT. It often operates with an input voltage range of 1.7V to 5.5V. It offers excellent transient response to sudden load changes. The output capacitor affects the stability of the regulator, and the datasheet usually recommends specific values. Its operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess