EN
  • EN
  • DE

2SK366-GR(F)

Part No 2SK366-GR(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Trans JFET N-CH 6.5mA Si 3-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1037812-2SK366-GR(F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK366-GR(F) CAD Model

Description

The 2SK366-GR(F) is a junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It is an N-channel JFET designed for low-noise amplifier applications.

Applications

  • Audio preamplifiers
  • Low-noise amplifiers (LNAs) for RF receivers
  • High-impedance input stages
  • Analog switches
  • Mixers

Features

  • N-channel JFET
  • Low noise figure
  • High input impedance
  • High transconductance
  • Excellent gain linearity

Benefits

  • Improved signal-to-noise ratio in audio and RF applications due to its low noise figure.
  • Minimal loading of the input signal source due to its high input impedance.
  • High voltage gain provided by high transconductance
  • Accurate signal amplification with minimal distortion because of the excellent gain linearity.
  • Suited for sensitive signal processing circuits.

Technical Specifications

The 2SK366-GR(F) typically features a drain-source voltage (VDSS) rating, a gate-source voltage (VGSS) rating, and a drain current (IDSS) rating. Consult the Toshiba datasheet for detailed specifications like noise figure (NF), transconductance (gm), input capacitance (Ciss), and output capacitance (Coss).

The 'GR' designation likely indicates a specific grade or selection of the transistor based on its performance characteristics, particularly its noise figure. Ensure the datasheet matches the specific grade when designing with this JFET.

You May Also Be Interested in

Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess