EN
  • EN
  • DE

R5480K324CL-TR

Part No R5480K324CL-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087271-R5480K324CL-TR
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5480K324CL-TR CAD Model

Description

The R5480K324CL-TR is a voltage detector IC manufactured by Nisshinbo Micro Devices Inc. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This is essential for protecting microcontrollers and other sensitive components from damage caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Used to ensure proper microcontroller startup after a power failure or brownout.
  • Power Monitoring in Battery-Powered Devices: Detects low battery conditions to prevent data corruption and ensure proper shutdown.
  • System Power-On Reset: Generates a reset signal during power-up to initialize system components correctly.
  • Voltage Monitoring in Industrial Equipment: Protects sensitive electronics from voltage fluctuations and power supply issues.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functionality.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Ensures precise voltage monitoring and reliable reset signal generation.
  • Built-in Hysteresis: Prevents oscillation and improves noise immunity.
  • Small Package Size: Allows for compact circuit designs.
  • Open Drain Output: Provides flexibility in connecting to various microcontroller or system interfaces.

Benefits

  • Protection Against Undervoltage Conditions: Prevents malfunctioning and damage to connected devices by issuing a reset signal during voltage drops.
  • Improved System Reliability: Ensures proper initialization and operation of electronic circuits.
  • Reduced Power Consumption: Extends battery life in portable applications due to its low current draw.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced Noise Immunity: Stable operation even in noisy environments.

Additional Details

The R5480K324CL-TR typically operates with a supply voltage range of 1.6V to 5.5V. The detection voltage is precisely set during manufacturing. The hysteresis is typically a few percent of the detection voltage. The output is an N-channel open drain, which requires a pull-up resistor. Its temperature range is usually between -40°C and +85°C.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Essentra Components
Need more? Email Us
TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6868 $58.3780
205+ $0.5636 $115.5380
320+ $0.5460 $174.7200
440+ $0.5283 $232.4520
570+ $0.5107 $291.0990
760+ $0.4578 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess