EN
  • EN
  • DE

R5438L303AA-TR

Part No R5438L303AA-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Description Battery Protection Li-Ion/Li-Pol 4.7V 6-Pin DFN-C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1087263-R5438L303AA-TR
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5438L303AA-TR CAD Model

Description

The R5438L303AA-TR is a high-performance voltage regulator manufactured by Nisshinbo Micro Devices Inc. This regulator is designed to provide a stable and accurate output voltage for various electronic applications. It features low dropout voltage and high efficiency, making it ideal for battery-powered devices and other power-sensitive applications.

Applications

  • Battery-powered devices: Provides regulated voltage for smartphones, tablets, and other portable devices.
  • Wearable electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • Wireless communication modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Microcontroller power supplies: Provides stable voltage for microcontrollers and other digital circuits.
  • Sensor modules: Regulates voltage for sensors and data acquisition systems.

Features

  • Low dropout voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High efficiency: Minimizes power dissipation and extends battery life.
  • Overcurrent protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal shutdown: Protects the regulator from overheating.
  • Small package size: Reduces board space requirements.

Benefits

  • Stable output voltage: Ensures reliable operation of electronic devices.
  • Long battery life: Minimizes power consumption in portable devices.
  • Protection against damage: Protects the regulator and the load from overcurrent and overheating.
  • Simplified circuit design: Reduces the number of external components required.
  • Improved system reliability: Enhances the overall performance and longevity of electronic systems.

Additional Details

The R5438L303AA-TR typically utilizes a CMOS process to achieve its high efficiency and low dropout characteristics. It often incorporates features such as short-circuit protection and thermal shutdown to enhance reliability. The package is typically a small, surface-mount type, making it suitable for high-density applications. Datasheets provide precise specifications such as input voltage range, output voltage accuracy, and quiescent current. This voltage regulator is a crucial component for ensuring the stable and efficient operation of various electronic devices, particularly those that are battery-powered or require tight voltage regulation.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,480 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess