EN
  • EN
  • DE

R1215D002A-TR-FE

Part No R1215D002A-TR-FE
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Description External phase compensation type Max Duty external setting possible
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 980223-R1215D002A-TR-FE
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1215D002A-TR-FE CAD Model

Description

The R1215D002A-TR-FE is a voltage regulator manufactured by Nisshinbo Micro Devices Inc. It is designed to provide a stable and regulated voltage output from a higher input voltage. This regulator is typically used in applications where a consistent voltage supply is crucial for the proper functioning of electronic components.

Applications:

  • Power management systems: Used for efficient voltage regulation in various electronic devices.
  • Battery-powered devices: Ensures stable voltage supply for prolonged battery life.
  • Microcontroller power supplies: Provides regulated power to microcontrollers in embedded systems.
  • Sensor circuits: Supplies consistent voltage to sensors for accurate readings.
  • IoT devices: Regulates voltage in low-power IoT applications.

Features:

  • High accuracy: Provides a precise and stable output voltage.
  • Low dropout voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and connected components from excessive current.
  • Thermal shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Small package size: Compact design for use in space-constrained applications.

Benefits:

  • Improved system stability: Ensures consistent performance of electronic circuits.
  • Extended battery life: Optimizes power consumption in battery-powered applications.
  • Enhanced reliability: Protects against overcurrent and overheating, increasing system robustness.
  • Simplified design: Reduces the need for external components, simplifying circuit design.
  • Reduced power consumption: Operates efficiently, minimizing energy waste.

Additional Details:

The R1215D002A-TR-FE typically features a low quiescent current, making it suitable for applications where minimizing power consumption is critical. It often supports a wide input voltage range and offers various output voltage options. The device is available in a small surface-mount package, facilitating easy integration into circuit boards. Detailed specifications such as input voltage range, output voltage accuracy, and operating temperature range can be found in the manufacturer's datasheet. Its thermal resistance is also a key parameter for thermal design considerations.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess