EN
  • EN
  • DE

ISL95855IRTZ-T

Part No ISL95855IRTZ-T
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Multi-Phase 3+2+1 Core Controller For Imvp8, 48Ld 6X6 Tqfn, / Tape & Reel Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968022-ISL95855IRTZ-T
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL95855IRTZ-T CAD Model

Description

The ISL95855IRTZ-T, manufactured by Renesas Electronics America, is a multi-phase PWM controller designed for notebook and desktop CPU power regulation. This controller provides high efficiency and precise voltage regulation, meeting the demanding requirements of modern processors.

Applications

  • Notebook computers
  • Desktop computers
  • Server power supplies
  • VR12/IMVP7 compliant power supplies
  • Voltage regulation for CPUs and GPUs

Features

  • Multi-phase operation: Supports multi-phase operation for high efficiency and low output ripple.
  • VR12/IMVP7 compliance: Compliant with VR12 and IMVP7 specifications for CPU power regulation.
  • Adjustable switching frequency: Offers adjustable switching frequency, allowing for optimization of performance and component size.
  • Overcurrent protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overtemperature protection: Features overtemperature protection to protect the device from overheating.
  • Remote voltage sensing: Incorporates remote voltage sensing to compensate for voltage drops across the PCB.
  • Adaptive dead-time control: Provides adaptive dead-time control to minimize body diode conduction losses.

Benefits

  • High efficiency: The multi-phase operation and adaptive dead-time control ensure high efficiency, reducing power consumption and heat generation.
  • Precise voltage regulation: The remote voltage sensing provides precise voltage regulation, ensuring stable CPU performance.
  • Improved system reliability: The overcurrent protection and overtemperature protection enhance system reliability.
  • Compliance with industry standards: The VR12/IMVP7 compliance ensures compatibility with modern CPUs.

Additional Details

The ISL95855IRTZ-T is typically packaged in a small form factor, surface-mount package, making it suitable for high-density board designs. It requires external MOSFETs and passive components to complete the power converter circuit. This device is compliant with industry standards for CPU power regulation controllers. Its performance characteristics are typically specified in a datasheet, which provides detailed information on voltage range, current limits, and efficiency. The device is designed to provide reliable and stable power delivery to the CPU, even under varying load conditions. This part is specifically tailored for applications requiring high-performance CPU power regulation. Proper heat sinking may be required depending on the operating conditions and load current. The external components should be carefully selected to ensure optimal performance and stability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2370 $52.3700
24+ $4.2970 $103.1280
37+ $4.1627 $154.0199
50+ $4.0284 $201.4200
65+ $3.8942 $253.1230
86+ $3.4913 $300.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess