EN
  • EN
  • DE

NJU7662MX-TE1

Part No NJU7662MX-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974479-NJU7662MX-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7662MX-TE1 CAD Model

Description

The NJU7662MX-TE1 is a high-efficiency step-up/down switching regulator manufactured by Nisshinbo Micro Devices Inc. It is designed for a wide range of applications requiring stable voltage regulation from variable input voltage sources. This versatile regulator can operate in both boost and buck modes, making it suitable for battery-powered devices, portable electronics, and energy harvesting systems.

Applications

  • Battery-powered devices: Ideal for extending battery life in portable applications.
  • Portable electronics: Used in smartphones, tablets, and other handheld devices.
  • Energy harvesting systems: Can efficiently convert energy from various sources into a stable voltage.
  • Wireless sensors: Provides a stable power supply for wireless sensor nodes.
  • LED lighting: Used in LED drivers for efficient and stable light output.

Features

  • Step-up/down operation: Supports both boost and buck conversion modes.
  • High efficiency: Ensures minimal power loss during conversion.
  • Wide input voltage range: Operates with input voltages from 2.7V to 5.5V.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Adjustable output voltage: Allows for flexible voltage settings based on application needs.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Short-circuit protection: Protects the regulator and connected components from short circuits.
  • Thermal shutdown: Shuts down the regulator in case of overheating.

Benefits

  • Extended battery life: High efficiency minimizes power consumption, prolonging battery life.
  • Stable voltage regulation: Provides a consistent output voltage, ensuring reliable performance of connected devices.
  • Versatile application: Suitable for a wide range of applications due to its step-up/down capability.
  • Compact size: Small footprint allows for easy integration into space-constrained designs.
  • Enhanced protection: Overcurrent, short-circuit, and thermal shutdown features enhance system reliability.

Additional Details

The NJU7662MX-TE1 utilizes a synchronous rectification topology to achieve high efficiency. It is available in a small package, making it suitable for portable and space-sensitive applications. The regulator operates at a high switching frequency, allowing for the use of small external components. The output voltage can be adjusted using external resistors, providing flexibility in design. The device also incorporates soft-start functionality to limit inrush current during startup.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess