The RVG4M58-502M-TG is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It belongs to the RVG series, commonly used for general-purpose applications. The '502M' designation in the part number indicates a capacitance value of 5000 pF (picofarads) or 5 nF (nanofarads) or 0.005 µF (microfarads). The 'M' signifies a capacitance tolerance, typically ±20%. The RVG4M58 portion probably describes the size and voltage rating, and the TG suffix might be related to the packaging or termination style.
Applications:
- Decoupling capacitors in digital circuits
- Bypassing capacitors for noise filtering
- Filtering in analog signal processing
- Timing circuits
- Resonant circuits
Features:
- Compact size due to its multilayer construction
- High capacitance-to-volume ratio
- Stable performance over temperature variations
- Low equivalent series resistance (ESR)
- Lead-free terminations and RoHS compliance
- Suitable for reflow soldering
Benefits:
- Effective noise filtering in electronic devices
- Improved signal integrity in high-speed circuits
- Reduced voltage ripple in power supplies
- Allows for miniaturization of electronic devices
- Environmentally friendly
Additional Details:
MLCCs like the RVG4M58-502M-TG are created by stacking multiple layers of ceramic dielectric material and metal electrodes. This configuration allows for a high capacitance within a relatively small footprint. It's crucial to consult the manufacturer's datasheet to understand the exact voltage rating, temperature coefficient, and other critical parameters. Proper soldering techniques are essential to prevent damage from thermal shock. These components are frequently employed in high-volume manufacturing due to their dependability and ease of integration.