EN
  • EN
  • DE

LL2012-FHLR39J

Part No LL2012-FHLR39J
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Description Ind Chip Multi-Layer 390nH 5% 25MHz 11Q-Factor Ceramic 150mA 0805 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Core Material Ceramic
DC Resistance (DCR) 4.5 Ω
Depth 1.45 mm
Height 1.5 mm
Inductance 390 nH
Length 2 mm
Max DC Current 150 mA
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 270 MHz
Tolerance 5 %
Win Source Part Number 979697-LL2012-FHLR39J
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FHLR39J CAD Model

Description

The Toko America Inc. electronic component (product) with Win Source Part Number 979697-LL2012-FHLR39J is a surface mount device (SMD) that has a shortage supply and demand status.

  • RoHS Compliant: Yes
  • Length: 2mm
  • Height: 1.5mm
  • Depth: 1.45mm
  • Inductance: 390nH
  • DC Resistance (DCR): 4.5Ω
  • Tolerance: 5%
  • Self-Resonant Frequency: 270MHz
  • Maximum DC Current: 150mA
  • Maximum Operating Temperature: 100°C
  • Minimum Operating Temperature: -40°C
  • Core Material: Ceramic

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115
KIWI
Lowest to $0.0839
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess