EN
  • EN
  • DE

NJU7223DL1-19-TE1

Part No NJU7223DL1-19-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166111-NJU7223DL1-19-TE1
Categories Custom Parts
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU7223DL1-19-TE1 CAD Model

Description

The NJU7223DL1-19-TE1 is a voltage detector IC manufactured by Nisshinbo Micro Devices Inc. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a certain threshold.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery voltage monitoring
  • System voltage supervision
  • Over/Under voltage protection

Features

  • Low current consumption
  • High accuracy detection voltage
  • Small package
  • Wide operating voltage range
  • Hysteresis characteristics

Benefits

  • Ensures proper system startup and prevents malfunction due to low voltage
  • Extends battery life due to low current consumption
  • Saves board space due to small package
  • Offers stable and reliable voltage detection

Technical Specifications

Key specifications of the NJU7223DL1-19-TE1 voltage detector include:

  • Detection Voltage: 1.9V
  • Operating Voltage Range: Specific voltage range depending on the application.
  • Current Consumption: Typical quiescent current.
  • Output Type: Open drain or CMOS.
  • Hysteresis Voltage: The difference between the rising and falling threshold voltages.
  • Operating Temperature Range: The range of ambient temperatures within which the device is guaranteed to operate.

Refer to the Nisshinbo Micro Devices Inc. datasheet for detailed specifications, application circuits, and pinout information.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess