EN
  • EN
  • DE

NJM2904VT1-TE1

Part No NJM2904VT1-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082251-NJM2904VT1-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2904VT1-TE1 CAD Model

Description

The NJM2904VT1-TE1 is a dual operational amplifier (op-amp) manufactured by Nisshinbo Micro Devices Inc. This device features two independent, high-gain, frequency-compensated operational amplifiers designed for single-supply operation over a broad voltage range. Commonly employed in diverse electronic circuits, it serves purposes such as amplification, filtering, and signal conditioning.

Applications:

  • Voltage Amplifiers: Used to amplify weak signals in various electronic circuits.
  • Active Filters: Used in designing low-pass, high-pass, band-pass, and band-stop filters.
  • Signal Conditioning: Used to prepare signals for data acquisition and processing tasks.
  • Comparator Circuits: Used to compare two voltages and generate a digital output.
  • Audio Amplifiers: Used in audio preamplifiers and amplifier stages.

Features:

  • Dual Operational Amplifiers: Contains two independent op-amps within a single package.
  • Single Supply Operation: Operates from a single power supply.
  • Wide Supply Voltage Range: Adaptable to a wide range of voltage levels.
  • High Open-Loop Gain: Provides substantial amplification of input signals.
  • Internal Frequency Compensation: Simplifies circuit design and guarantees stable operation.
  • Short Circuit Protection: Safeguards the device from damage caused by short circuits.
  • Small Package: Compact design suitable for space-constrained applications.

Benefits:

  • Increased Circuit Density: The presence of two op-amps in a single package reduces component count and saves valuable board space.
  • Simplified Power Supply Design: Single-supply operation simplifies the power supply design requirements.
  • Versatile Application: Highly suitable for a diverse range of applications due to its adaptable characteristics.
  • Stable Performance: Internal frequency compensation ensures stable and predictable operation.
  • Enhanced System Reliability: Short-circuit protection enhances the overall robustness of the circuit.

Additional Details:

The NJM2904VT1-TE1 is typically available in a surface-mount package. The power supply voltage generally ranges from 3V to 36V (single supply). It is important to consider parameters such as input bias current and input offset voltage for precision applications. The operating temperature range typically falls between -40°C and +85°C. Detailed specifications, including input impedance, output voltage swing, and slew rate, are available in the official product datasheet provided by Nisshinbo Micro Devices Inc.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess