EN
  • EN
  • DE

NJM2902MX-TE2

Part No NJM2902MX-TE2
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082247-NJM2902MX-TE2
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2902MX-TE2 CAD Model

Description

The NJM2902MX-TE2 is a quad operational amplifier (op-amp) manufactured by Nisshinbo Micro Devices Inc. This device contains four independent, high-gain, frequency-compensated operational amplifiers designed to operate from a single supply over a wide voltage range. It is widely used in various electronic circuits for amplification, filtering, and signal conditioning.

Applications:

  • Voltage Amplifiers: Amplifying weak signals in various electronic circuits.
  • Active Filters: Designing low-pass, high-pass, band-pass, and band-stop filters.
  • Signal Conditioning: Preparing signals for data acquisition and processing.
  • Comparator Circuits: Comparing two voltages and providing a digital output.
  • Oscillator Circuits: Generating periodic signals for timing and control applications.
  • Instrumentation Amplifiers: Precision amplification of differential signals.

Features:

  • Quad Operational Amplifiers: Contains four independent op-amps in a single package.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Supply Voltage Range: Suitable for various voltage levels.
  • High Open-Loop Gain: Provides significant amplification of input signals.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stability.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • Small Package: Compact design for space-constrained applications.

Benefits:

  • Increased Circuit Density: Four op-amps in a single package reduce component count and board space.
  • Simplified Power Supply Design: Single supply operation simplifies power supply requirements.
  • Versatile Application: Suitable for a wide range of applications due to its flexible characteristics.
  • Stable Performance: Internal frequency compensation ensures stable operation.
  • Enhanced System Reliability: Short circuit protection enhances the robustness of the circuit.

Additional Details:

The NJM2902MX-TE2 typically comes in a surface-mount package. The supply voltage range is typically from 3V to 36V (single supply). Input bias current and input offset voltage are important parameters to consider for precision applications. The operating temperature range is usually between -40°C and +85°C. Detailed electrical characteristics, such as input impedance, output voltage swing, and slew rate, can be found in the product datasheet provided by Nisshinbo Micro Devices Inc.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,640 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess