EN
  • EN
  • DE

LDTA144EET1G

Part No LDTA144EET1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000365-LDTA144EET1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDTA144EET1G CAD Model

Description

The LDTA144EET1G is a PNP Pre-Biased Small Signal Transistor. It integrates a bias resistor network within the transistor, which simplifies circuit design by reducing the number of external components required. This makes it suitable for applications where space and component count are critical.

Applications:

  • Digital Circuit Driver: Used to drive digital circuits, such as logic gates and microcontrollers.
  • Switching Circuits: Employed in switching applications where a small signal is used to control a larger current.
  • Inverter Circuits: Can be used as an inverter in digital logic circuits.
  • Amplification: Suitable for small signal amplification where a pre-biased transistor simplifies the circuit design.

Features:

  • Built-in Bias Resistors: Integrates bias resistors to simplify circuit design.
  • PNP Transistor: A PNP bipolar junction transistor.
  • Small Signal: Designed for small signal applications.
  • Surface Mount Package: Typically available in a small surface mount package (e.g., SOT-323) for high-density PCB assembly.

Benefits:

  • Reduced Component Count: The integrated bias resistors reduce the number of external components required, simplifying circuit design.
  • Simplified Circuit Design: Easier to design and implement circuits due to the pre-biased configuration.
  • Space Saving: The small surface mount package saves space on the PCB.
  • Cost Effective: Reduced component count can lead to lower overall system cost.

Additional Details:

The LDTA144EET1G's specifications include the resistor values, collector current, collector-emitter voltage, and power dissipation. These details are essential for proper circuit design and can be found in the device's datasheet. It is commonly used in various electronic devices where minimizing component count and simplifying design are important considerations.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0382
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess