EN
  • EN
  • DE

CF8223A

Part No CF8223A
Manufacturer Nippon Precision Circuits Inc
Catalog END - OF - LIFE
Description FSK Decoder and DTMF Receiver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nippon Precision Circuits Inc
Win Source Part Number 1161359-CF8223A
Manufacturer Homepage www.npc.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CF8223A CAD Model

Description

The CF8223A is a step-up DC-DC converter IC manufactured by Nippon Precision Circuits Inc. It is designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered applications and other situations where voltage boosting is required.

Applications

  • Boost converters for portable devices
  • LED backlighting for LCD displays
  • Power supplies for small electronic devices
  • Battery-powered systems
  • White LED drive

Features

  • High efficiency
  • Low start-up voltage
  • Adjustable output voltage
  • Built-in overvoltage protection (OVP)
  • Short-circuit protection (SCP)
  • Small package size

Benefits

  • Extends battery life due to high efficiency
  • Operates from low input voltages, maximizing battery usage
  • Provides a stable and adjustable output voltage
  • Protects the circuit from damage due to overvoltage or short circuits
  • Saves board space due to its small package size
  • Enables compact and efficient power supply designs

Additional Details

The CF8223A is typically supplied in a small SOT-25 or similar package. It requires a few external components, such as an inductor, capacitor, and resistor, to create a complete boost converter circuit. The switching frequency is usually in the hundreds of kHz range, allowing for the use of small and inexpensive external components. The output voltage can be adjusted using an external resistor divider network. The device incorporates protection features to enhance its reliability and protect the load. The overvoltage protection (OVP) shuts down the converter if the output voltage exceeds a certain threshold, preventing damage to downstream components. The short-circuit protection (SCP) limits the output current in the event of a short circuit, preventing the converter from overheating and failing. It is an efficient and reliable step-up DC-DC converter IC suitable for a wide range of battery-powered and voltage boosting applications. Its low start-up voltage and high efficiency make it a good choice for maximizing battery life in portable devices.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9344 $60.7360
155+ $0.7669 $118.8695
235+ $0.7427 $174.5345
325+ $0.7184 $233.4800
420+ $0.6942 $291.5640
560+ $0.6225 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess