EN
  • EN
  • DE

GTLP152

Part No GTLP152
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061367-GTLP152
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTLP152 CAD Model

Description

The GTLP152 is a Gunning Transceiver Logic (GTL) transceiver manufactured by Fairchild/ON Semiconductor. GTL transceivers are used for high-speed data transmission in backplanes and other interconnect applications. They offer improved signal integrity and noise immunity compared to traditional logic families.

Applications

  • Backplane Interconnects: Used for high-speed data transmission in backplanes.
  • Memory Interfaces: Used to interface memory modules with high-speed processors.
  • High-Speed Data Buses: Used in high-speed data buses where signal integrity is critical.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Servers: Used in server systems for high-speed data transmission.
  • Workstations: Used in workstations for high-speed data transfer.

Features

  • High-Speed Data Transmission: Supports high-speed data rates.
  • Low Voltage Swing: Reduces power consumption and improves signal integrity.
  • Controlled Impedance: Matches impedance to the transmission line to minimize reflections.
  • Differential Signaling: Provides improved noise immunity.
  • Glitch-Free Power Up/Down: Ensures reliable operation during power up and power down sequences.
  • Low Propagation Delay: Minimizes delay through the transceiver, improving system performance.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and noise, resulting in improved signal quality.
  • Higher Data Rates: Enables higher data transmission rates compared to traditional logic families.
  • Reduced Power Consumption: Low voltage swing reduces power consumption, making it suitable for low-power applications.
  • Increased System Performance: Low propagation delay improves system performance.
  • Enhanced Reliability: Glitch-free power up/down ensures reliable operation.
  • Easier System Design: Controlled impedance simplifies system design.

Technical Specifications

While the specific datasheet for GTLP152 should be consulted for precise details, typical specifications include:

  • Data Rate: The maximum data rate that the transceiver can support.
  • Supply Voltage: The required supply voltage for the transceiver.
  • Operating Temperature Range: The range of temperatures over which the transceiver can operate reliably.
  • Propagation Delay: The delay through the transceiver.
  • Input Voltage Levels: The voltage levels required for the input signals.
  • Output Voltage Levels: The voltage levels of the output signals.

The GTLP152 GTL transceiver is a high-performance solution for high-speed data transmission in backplanes and other interconnect applications. Its improved signal integrity, low power consumption, and high data rates make it an ideal choice for demanding applications.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess