EN
  • EN
  • DE

TD304BH

Part No TD304BH
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 361023-TD304BH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD304BH CAD Model

Description

The TD304BH is a power MOSFET manufactured by NIKO-SEM. It is designed for high-efficiency power switching applications. Power MOSFETs are semiconductor devices used for switching and amplification in electronic circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Motor Control: Controlling the speed and direction of electric motors.
  • Power Supplies: Switching elements in power supplies for computers, servers, and other electronic equipment.
  • LED Lighting: Driving and controlling LED lighting systems.
  • Battery Management Systems: Controlling charging and discharging of batteries.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • High Switching Speed: Enables efficient high-frequency switching.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • High Current Capability: Capable of handling high current loads.
  • Logic Level Gate Drive: Can be driven directly by logic circuits.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generated.
  • Improved Reliability: Avalanche rating enhances the device's ability to withstand voltage transients.
  • Simplified Circuit Design: Logic level gate drive simplifies the driving circuitry.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

Specific technical specifications for the TD304BH, such as voltage ratings (VDS), current ratings (ID), on-resistance (RDS(on)), gate charge (Qg), and package type, are available in the official NIKO-SEM datasheet. Please refer to the datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area information. The datasheet is crucial for proper design and application of the MOSFET.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,656 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess