EN
  • EN
  • DE

X28C256J-25

Part No X28C256J-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403873-X28C256J-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256J-25 CAD Model

Description

The X28C256J-25 is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It is a non-volatile memory device that can be electrically erased and reprogrammed, offering a versatile storage solution for applications requiring in-system updates and long-term data retention. This particular variant has an access time of 250ns.

Applications

  • Embedded systems requiring non-volatile data storage
  • Industrial control systems
  • Instrumentation and data acquisition equipment
  • Telecommunications equipment
  • Aerospace and military applications
  • Programmable logic controllers (PLCs)
  • Robotics
  • Data logging applications
  • BIOS storage in older computer systems

Features

  • High Density: 256Kbit (32K x 8) memory organization.
  • Fast Access Time: 250ns read access time.
  • Electrically Erasable: Allows for in-system reprogramming and updates.
  • Low Power Consumption: CMOS technology for reduced power usage.
  • Automatic Page Write Operation: Simplifies write operations.
  • Data Protection: Provides features to prevent accidental data corruption.
  • Endurance: High endurance, capable of withstanding many erase/write cycles.
  • JEDEC Standard Pinout: Compatible with industry-standard EEPROM sockets.
  • TTL Compatible: Inputs and outputs are TTL compatible.

Benefits

  • Flexibility: Enables easy in-system updates and reprogramming, reducing the need for physical device replacement.
  • Reliability: Non-volatile storage ensures data retention even when power is lost.
  • Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Cost-Effective: Offers a cost-efficient solution for non-volatile memory requirements.
  • Ease of Integration: JEDEC standard pinout simplifies integration into existing systems.
  • Data Integrity: Built-in data protection features prevent accidental data corruption, ensuring reliable data storage.

Additional Details

The X28C256J-25 operates from a single 5V power supply. It typically comes in a JEDEC standard 28-pin DIP (Dual In-Line Package). It supports both page write and byte write operations. The device includes features such as data polling and toggle bit, which allow the host system to determine when a write operation is complete. This EEPROM is a reliable solution for applications that demand non-volatile memory with the ability to be easily reprogrammed.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess