EN
  • EN
  • DE

P8008BDG

Part No P8008BDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266702-P8008BDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8008BDG CAD Model

Description

The P8008BDG is an N-Channel enhancement mode MOSFET manufactured by NIKO-SEM. It is designed for high-efficiency power switching applications requiring low on-resistance and fast switching speeds. Its primary function is to minimize power loss due to conduction, improving energy efficiency and reducing heat generation in various electronic systems.

Applications:

  • DC-DC converters: Used for efficient voltage regulation in electronic devices.
  • Power management in portable devices: Helps extend battery life in devices like laptops and smartphones.
  • Motor control circuits: Enables efficient and precise control of motors.
  • Load switching: Switches power to different loads efficiently.
  • Synchronous rectification: Improves the efficiency of power supplies.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High current capability: Can handle high currents without significant performance degradation.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Low gate charge: Requires less gate drive power, simplifying design.
  • Avalanche rated: Provides added robustness against voltage spikes.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Increased energy efficiency: Reduces power consumption and heat generation.
  • Improved thermal performance: Allows for higher power density designs.
  • Enhanced system reliability: Provides stable operation under various conditions.
  • Simplified circuit design: Low gate charge simplifies gate drive circuitry.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The P8008BDG typically comes in a surface-mount package for easy assembly. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). It is essential to refer to the device datasheet for accurate values and operating conditions. Proper thermal management is crucial for the long-term reliability of the MOSFET. Depending on the application and operating environment, a heat sink may be necessary to dissipate heat effectively.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess