EN
  • EN
  • DE

P6803NAG

Part No P6803NAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266357-P6803NAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6803NAG CAD Model

Description

The P6803NAG is a Power MOSFET manufactured by NIKO-SEM, designed for efficient power switching applications. It's commonly used in scenarios where minimizing power loss and maximizing efficiency are crucial, such as in power supplies and DC-DC converters.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve power supply efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Suitable for motor control applications, providing efficient switching for speed and torque regulation.
  • LED Lighting: Used in LED driver circuits for efficient and reliable LED lighting systems.
  • Battery Management Systems: Found in battery management systems for efficient power switching and charging/discharging control.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the drive power requirements, further improving efficiency.
  • Avalanche Rated: Provides enhanced ruggedness and reliability.
  • Lead-Free Package: Compliant with environmental standards.

Benefits

  • Increased Efficiency: Low on-resistance and fast switching reduce power losses, enhancing overall efficiency.
  • Reduced Heat Dissipation: Lower conduction and switching losses lead to less heat generation.
  • Enhanced Reliability: The avalanche rating and robust design ensure reliable operation in challenging conditions.
  • Compact Design: Surface-mount package allows for a smaller PCB footprint.
  • Lower System Cost: Improved efficiency leads to smaller heat sinks and reduced cooling needs, lowering overall costs.

Additional Details

The P6803NAG is typically available in a surface-mount package. It's essential to refer to the datasheet for detailed electrical characteristics and operating conditions, including voltage and current ranges. The gate threshold voltage (VGS(th)) is a critical parameter for designing the gate drive circuitry. Proper thermal management, such as using heat sinks or thermal vias, is crucial for reliable operation at high power levels. Due to its fast switching characteristics, careful PCB layout is needed to minimize parasitic inductance and ringing. This MOSFET is suitable for applications requiring high efficiency and reliable power switching.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess