EN
  • EN
  • DE

P4502FM

Part No P4502FM
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266085-P4502FM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4502FM CAD Model

Description

The P4502FM is a power MOSFET from NIKO-SEM, designed for efficient power switching applications. This device is engineered to minimize conduction and switching losses, making it well-suited for use in various power management and conversion circuits.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Power adapters
  • LED lighting
  • Battery management systems

Features:

  • Low RDS(on) for reduced conduction losses
  • Fast switching speed for minimal switching losses
  • Low gate charge (Qg) for efficient gate drive
  • Avalanche rated for robust operation
  • RoHS compliant for environmental compliance

Benefits:

  • High efficiency power conversion
  • Reduced heat generation
  • Improved system reliability
  • Simplified circuit design
  • Environmentally friendly

The P4502FM's low on-resistance (RDS(on)) is a key feature, allowing it to conduct higher currents with minimal power dissipation. This is particularly crucial in applications like synchronous rectification where high efficiency is essential. The fast switching speed contributes to reduced switching losses, especially in high-frequency converters, leading to less heat generation and improved performance.

The device's low gate charge simplifies the driving requirements, making it easier to implement in various circuit designs. The avalanche rating ensures that it can withstand voltage transients without damage, enhancing the overall robustness and lifespan of the system. Furthermore, NIKO-SEM ensures that the P4502FM is RoHS compliant, indicating its adherence to environmental regulations and making it suitable for environmentally conscious applications.

Specifications (Example - verify with datasheet):

While exact specifications are available in the datasheet, typical parameters for a power MOSFET like the P4502FM include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), Pulsed Drain Current (IDM), Power Dissipation (PD), and the RDS(on) value. Refer to the datasheet for precise values and operating conditions.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess