EN
  • EN
  • DE

P1503BVB

Part No P1503BVB
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833288-P1503BVB
Ultra Librarian 3D Model Ultra Librarian P1503BVB CAD Model

Description

The P1503BVB is a P-Channel enhancement mode MOSFET from NIKO-SEM, engineered for efficient power switching and optimized for low on-resistance. This component is designed to deliver enhanced performance in various power management applications.

Applications:

  • Load Switching: Efficiently switches loads in various electronic circuits.
  • Power Management in Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices.
  • DC-DC Converters: Provides efficient voltage regulation in DC-DC converter circuits.
  • Battery Management Systems (BMS): Used for charge and discharge control in battery management systems.
  • Power Supplies: Incorporated into various power supply designs for efficient power delivery.

Features:

  • P-Channel Enhancement Mode: Facilitates simple drive and control implementation.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, improving efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and minimizes switching losses.
  • Small Footprint: Enables compact designs suitable for portable applications.
  • High Avalanche Capability: Provides enhanced reliability and robustness against voltage spikes.

Benefits:

  • Improved Efficiency: Minimizes power dissipation through low on-resistance, resulting in higher overall efficiency.
  • Extended Battery Life: Contributes to longer battery life in portable devices due to reduced power losses.
  • Reduced Heat Generation: Efficient operation minimizes heat generation, enhancing system stability and longevity.
  • Simplified Design: Easy integration into a wide range of circuit designs.
  • Enhanced Reliability: Robust design ensures stable performance in demanding conditions.

Additional Details:

The P1503BVB is characterized by a low gate threshold voltage, allowing compatibility with low-voltage logic circuits. Its compact form factor is ideal for space-constrained PCB designs. The device is specifically designed to reduce switching losses, improving the overall efficiency of the system. Refer to the official NIKO-SEM datasheet for precise electrical characteristics, thermal resistance, and absolute maximum ratings. Proper gate drive circuitry and thermal management techniques are essential for maximizing performance and reliability.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess