Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833287-P1403EVT
Ultra Librarian 3D Model Ultra Librarian P1403EVT CAD Model

Description

The P1403EVT is a P-Channel enhancement mode MOSFET from NIKO-SEM. This MOSFET is designed for applications requiring efficient power switching and low on-resistance. Its optimized design provides excellent performance in demanding environments.

Applications:

  • Load Switching: Ideal for switching loads in portable devices and power management circuits.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • DC-DC Converters: Suitable for use in DC-DC converters for voltage regulation.
  • Battery Management Systems (BMS): Can be used in BMS for charge and discharge control.
  • Power Supplies: Employed in various power supply applications.

Features:

  • P-Channel Enhancement Mode: Allows for easy driving and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Ensures fast switching speeds and reduced switching losses.
  • Small Footprint: Ideal for compact designs in portable devices.
  • High Avalanche Capability: Enhances reliability and robustness.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Extended Battery Life: Lower power losses contribute to longer battery life in portable devices.
  • Reduced Heat Generation: Efficient operation minimizes heat generation, improving system reliability.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Enhanced Reliability: Robust design ensures stable performance in demanding conditions.

Additional Details:

The P1403EVT features a low gate threshold voltage, making it compatible with low-voltage logic circuits. Its compact size allows for high-density mounting on PCBs. The device is designed to minimize switching losses, contributing to overall system efficiency. Specific technical specifications would need to be verified from the official NIKO-SEM datasheet for accurate electrical characteristics, thermal resistance, and maximum ratings. Considerations for gate drive circuitry and thermal management are important for optimal performance.

You May Also Be Interested in

Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1837 $65.2135
865+ $0.1501 $129.8365
1,330+ $0.1462 $194.4460
1,835+ $0.1410 $258.7350
2,360+ $0.1371 $323.5560
3,160+ $0.1229 $388.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,140 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention