EN
  • EN
  • DE

P06B03LVG

Part No P06B03LVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Description Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265278-P06B03LVG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P06B03LVG
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian P06B03LVG CAD Model

Description

The P06B03LVG is a P-Channel enhancement mode MOSFET manufactured by NIKO-SEM, designed for low voltage, high-efficiency power switching applications. This MOSFET features a low on-resistance, minimizing power loss during operation, and is suitable for battery-powered devices and other portable applications. The device is available in a surface-mount package, enabling compact and high-density circuit designs.

Applications

  • Power Management in Portable Devices
  • Battery Protection Circuits
  • Load Switching
  • DC-DC Converters
  • Power Supplies for Low Voltage Systems

Features

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Low Gate Charge
  • Surface Mount Package
  • Fast Switching Speed
  • RoHS Compliant

Benefits

  • Enhanced Efficiency: The low on-resistance reduces power dissipation, enhancing the overall efficiency of the circuit and extending battery life in portable devices.
  • Compact Design: The surface mount package allows for high-density circuit layouts, saving valuable board space.
  • Simplified Gate Drive: The P-Channel configuration can simplify gate drive requirements in certain applications.
  • Reliable Performance: Designed to provide stable and consistent operation within specified voltage and temperature ranges.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations and reduces hazardous substance usage.

Additional Details

The P06B03LVG is characterized by its low gate threshold voltage, facilitating easy driving with standard logic levels. It is optimized for operation in low voltage environments, making it a good fit for battery-powered applications. Thermal management is critical when operating this MOSFET at higher currents. The datasheet provides detailed specifications, including drain-source voltage (VDS), continuous drain current (ID), pulsed drain current, gate-source voltage (VGS), and power dissipation ratings.

Designers should carefully consider the Safe Operating Area (SOA) curves provided in the datasheet to ensure the MOSFET operates within its safe limits under various conditions. Implementing appropriate gate resistors and snubber circuits can improve switching performance and enhance overall circuit reliability. This MOSFET is ideally suited for applications where efficiency and space savings are paramount design considerations.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2368 $58.0160
600+ $0.1940 $116.4000
925+ $0.1883 $174.1775
1,270+ $0.1825 $231.7750
1,645+ $0.1756 $288.8620
2,190+ $0.1582 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess