EN
  • EN
  • DE

L1212M5G-1.8Y

Part No L1212M5G-1.8Y
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06Rohs
Reference case SOT-153
Manufacturer NIKO-SEM
Win Source Part Number 754120-L1212M5G-1.8Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L1212M5G-1.8Y CAD Model

Description

The L1212M5G-1.8Y is a high-performance, low-power RF amplifier manufactured by NIKO-SEM. It's designed for use in a variety of wireless communication systems, providing gain and signal amplification with minimal distortion. This amplifier is characterized by its small size, efficient operation, and robust construction, making it suitable for integration into compact and demanding applications.

Applications

  • Wireless LAN (WLAN) devices: Used in routers, access points, and network interface cards to boost signal strength and range.
  • Bluetooth devices: Provides amplification for Bluetooth transmitters and receivers in headsets, speakers, and other IoT devices.
  • Mobile communication equipment: Integrated into mobile phones and other portable devices to enhance signal transmission and reception.
  • Zigbee applications: Employed in Zigbee modules for smart home and industrial automation systems.
  • GPS receivers: Amplifies the weak GPS signals to improve accuracy and reliability in navigation systems.

Features

  • High Gain: Provides significant signal amplification to improve communication range and sensitivity.
  • Low Noise Figure: Minimizes added noise to the signal, ensuring high signal quality and clarity.
  • Low Power Consumption: Operates efficiently, extending battery life in portable devices.
  • Compact Size: Allows for easy integration into small form-factor devices.
  • Stable Performance: Delivers consistent performance across a wide range of operating conditions.
  • Wide Frequency Range: Supports a broad range of frequencies, making it suitable for various wireless standards.
  • Input/Output Matching: Optimized for impedance matching to minimize signal reflections and maximize power transfer.

Benefits

  • Extended Communication Range: High gain amplifies the signal, enabling devices to communicate over longer distances.
  • Improved Signal Quality: Low noise figure ensures clear and reliable signal transmission and reception.
  • Prolonged Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Integration: Compact size and optimized matching simplify the design and integration process.
  • Enhanced System Performance: Stable performance and wide frequency range contribute to overall system reliability and efficiency.

Additional Details

The L1212M5G-1.8Y typically operates at a voltage of 1.8V. It is designed with surface mount technology (SMT) for efficient assembly. It adheres to RoHS compliance, indicating that it is free from hazardous substances. Further specifications, including gain, noise figure, and operating frequency range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess