EN
  • EN
  • DE

AS1E-2M-10-Z

Part No AS1E-2M-10-Z
Manufacturer Nidec Copal Electronics
Catalog Slide Switches
Description SWITCH SLIDE SPDT 50MA 48V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Slide Switches
Mfr Nidec Components Corporation
Series AS
Package Tray
Product Status Active
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-Off-On
Current Rating (Amps) 50mA (AC/DC)
Voltage Rating - AC 48 V
Voltage Rating - DC 48 V
Actuator Type Standard
Actuator Length 4.30mm
Contact Material -
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features -
Temperature Range - Operating -20°C ~ 85°C
Actuator Material -
Switch Travel 2.20mm
Mechanical Life -
Electrical Life 10,000 Cycles
Operating Force 70 ~ 500gf
Base Product Number AS1E-2M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1376307-AS1E-2M-10-Z
Ultra Librarian 3D Model Ultra Librarian AS1E-2M-10-Z CAD Model

Description

The Nidec Components Corporation AS1E-2M is a through-hole slide switch with a standard actuator type.

  • Current Rating (AC/DC): 50mA
  • Voltage Rating: 48V AC/DC
  • Switch Function: On-Off-On
  • Circuit: SPDT
  • Contact Finish: Gold
  • Operating Force: 70 ~ 500gf
  • Switch Travel: 2.20mm
  • Actuator Length: 4.30mm
  • Temperature Range: -20°C to 85°C
  • Product Status: Active
  • Series: AS

You May Also Be Interested in

Same Sky
SWITCH SLIDE DPDT 0.1A 12V
Lowest to $0.7911
Apem Inc.
SWITCH SLIDE SPDT 4A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
TE Connectivity
Slide Switch, 6PDT, On-on, 0.4A,
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8109 $50.5962
44+ $2.3064 $101.4816
68+ $2.2343 $151.9324
93+ $2.1623 $201.0939
120+ $2.0902 $250.8240
161+ $1.8740 $301.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess