The UWT1V221MNQ1GS is an aluminum electrolytic capacitor manufactured by Nichicon. It's part of the UWT series, known for its low impedance, high ripple current capability, and long life. This capacitor is designed for use in power supplies, inverters, and other applications requiring high performance and reliability.
Applications
- Power supplies (SMPS)
- Inverters
- DC-DC converters
- Audio amplifiers
- Industrial equipment
- Renewable energy systems (solar, wind)
Features
- Low impedance
- High ripple current capability
- Long life (typically 5000 to 10000 hours at 105°C)
- High reliability
- Wide operating temperature range
- RoHS compliant
Benefits
- Reduces ripple voltage and noise in power supplies.
- Handles high current loads without overheating.
- Ensures long-term reliable operation.
- Suitable for demanding industrial environments.
- Environmentally friendly due to RoHS compliance.
Additional Details
Capacitance: 220µF
Voltage: 35V
Tolerance: ±20%
Operating Temperature Range: -40°C to +105°C
Ripple Current: High ripple current capability, consult datasheet for specific value (typically several amps).
ESR (Equivalent Series Resistance): Low ESR, consult datasheet for specific value (typically in the milliohm range).
Life: Long life expectancy, typically 5000 to 10000 hours at 105°C.
The UWT1V221MNQ1GS is a reliable and high-performance aluminum electrolytic capacitor suitable for a wide range of demanding applications. Its low impedance, high ripple current capability, and long life make it an excellent choice for power supply and inverter designs.