EN
  • EN
  • DE

UPJ1E222MHD6TN

Part No UPJ1E222MHD6TN
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 2200UF 20% 25V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging AMMO PACKAGE
Status Active
Capacitance 2200μF
Tolerance ±20%
Voltage Rating 25V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 1.84A @ 120Hz
Ripple Current - High Frequency 2.05A @ 10kHz
Impedance 40 mOhm
Lead Spacing 0.295" (7.50mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 130709-UPJ1E222MHD6TN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPJ1E222MHD6TN CAD Model

Description

The UPJ1E222MHD6TN is an aluminum electrolytic capacitor manufactured by Nichicon. It is part of the UPJ series, which is known for its low impedance and high ripple current capabilities. These capacitors are commonly used in various electronic devices for smoothing, filtering, and decoupling applications.

Applications

  • Power supplies
  • Inverters
  • DC-DC converters
  • Audio equipment
  • LED lighting
  • Industrial equipment

Features

  • Low impedance
  • High ripple current capability
  • Long life: Up to 5000 hours at 105°C
  • High reliability
  • RoHS compliant
  • Operating temperature range: -40°C to +105°C
  • Rated voltage: 25V
  • Capacitance: 2200µF

Benefits

  • Improved filtering and smoothing performance due to low impedance
  • Ability to handle high current loads without overheating
  • Extended lifespan, reducing the need for frequent replacements
  • Increased system reliability
  • Environmentally friendly due to RoHS compliance
  • Stable performance over a wide temperature range
  • Suitable for various voltage requirements
  • High capacitance for effective energy storage

Additional Details

The UPJ1E222MHD6TN capacitor is designed for applications where low impedance and high ripple current are critical. Its low impedance characteristic ensures efficient filtering and smoothing of electrical signals, leading to improved performance in power supplies and other circuits. The high ripple current capability allows it to handle large current fluctuations without significant temperature rise, ensuring stable and reliable operation. The long life rating of up to 5000 hours at 105°C makes it suitable for demanding environments and applications requiring long-term reliability. The RoHS compliance ensures that the capacitor is free from hazardous substances, making it environmentally friendly. With a rated voltage of 25V and a capacitance of 2200µF, this capacitor is well-suited for various applications requiring a balance of voltage and capacitance. The operating temperature range of -40°C to +105°C allows it to be used in a wide range of environmental conditions. The capacitor is commonly used in power supplies, inverters, DC-DC converters, and other electronic devices where high performance and reliability are essential. Its robust design and high-quality construction ensure consistent and dependable performance over its lifespan. The radial lead configuration allows for easy mounting on PCBs.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1800UF 20% 10V RADIAL / 1800 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.2570
Nichicon
CAP ALUM 470UF 20% 50V RADIAL / 470 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.2657
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD / 100 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Lowest to $0.1365
United Chemi-Con
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2611
United Chemi-Con
CAP ALUM 390UF 20% 35V RADIAL / 390 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.2229
Rubycon
CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1244
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080
Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1746
Nichicon
CAP ALUM 390UF 20% 100V RADIAL / 390 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess