EN
  • EN
  • DE

74LVC1GX04DCKTG4

Part No 74LVC1GX04DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CYRSTAL OSC DRIVER SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1009329-74LVC1GX04DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1GX04DCKTG4 CAD Model

Description

Product Overview: 74LVC1GX04DCKTG4 by Texas Instruments

The 74LVC1GX04DCKTG4 is a high-speed, single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The 74LVC1GX04DCKTG4 is ideal for a wide range of applications, including but not limited to, signal processing, computing, and communication systems.

Key Features

  • Low Voltage Operation: Operates at a voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: Offers a propagation delay of typically 3.7ns at 3.3V, providing high-speed operation for fast signal processing.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, which allows for interfacing with higher voltage logic levels without the need for external level shifters.
  • Low Power Consumption: Features a low power dissipation with a quiescent current specification of less than 1µA, ensuring energy efficiency in your designs.
  • Multiple Package Options: Available in a variety of packages, including the SC70-5 (SOT-353), which is suitable for space-constrained applications.
  • High Noise Immunity: Possesses a balanced output drive with high noise immunity, ensuring stable performance in noisy environments.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against inadvertent voltage spikes, enhancing the device's robustness.

Applications

The versatility of the 74LVC1GX04DCKTG4 allows it to be used in a variety of applications, including:

  • Logic level translation
  • Wave shaping and signal processing
  • Oscillator circuits
  • Clock and timing circuits

Quality and Reliability

As with all Texas Instruments products, the 74LVC1GX04DCKTG4 is designed to meet high standards of quality and reliability. It undergoes rigorous testing and validation to ensure performance under specified conditions, providing designers with confidence in their system designs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess