EN
  • EN
  • DE

LGU2D391MELA

Part No LGU2D391MELA
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 390UF 20% 200V SNAP / Cap Aluminum Lytic 390uF 200V 20% (25 X 25mm) Snap-In 10mm 1350mA 3000h 105°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series LGU
Packaging Bulk
Capacitance 390μF
Tolerance ±20%
Voltage Rating DC 200V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 1.35A @ 120Hz
Ripple Current - High Frequency 2.025A @ 50kHz
Lead Spacing 0.394" (10.00mm)
Dimension 0.984" Dia (25.00mm)
Height - Seated (Maximum) 0.984" (25.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 778589-LGU2D391MELA
Popularity Medium
Supply and Demand Status Limited
Family Name GU
Introduction Date September 19, 2003
ECCN EAR99
Country of Origin China, Japan, Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LGU2D391MELA CAD Model

Description

The Nichicon LGU2D391MELA is a capacitor suitable for general applications.

  • Win Source Part Number: 778589-LGU2D391MELA
  • Series: LGU
  • Mounting: Through Hole
  • Operating Temperature Range: -40°C to 105°C
  • Package: Radial, Can - Snap-In
  • Capacitance: 390μF
  • Tolerance: ±20%
  • Lead Spacing: 0.394" (10.00mm)
  • Lifetime @ Temperature: 3000 Hrs @ 105°C
  • Polarization: Polar
  • Family Name: GU
  • Dimension: 0.984" Dia (25.00mm)
  • Ripple Current: 1.35A @ 120Hz, 2.025A @ 50kHz
  • Height: 0.984" (25.00mm)
  • Voltage Rating DC: 200V
  • Alternative Parts: EETUQ2D391HJ, EETUQ2D391H, ESMQ201VSN391MP25S, NRLRW391M200V22X30SF
  • Introduction Date: September 19, 2003
  • EOL Date: 2027
  • ECCN: EAR99
  • Manufactured In: China, Japan, Malaysia
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nichicon
CAP ALUM 150UF 20% 25V SMD / 150 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3583
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
United Chemi-Con
CAP ALUM 150UF 20% 63V RADIAL / 150 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1030
United Chemi-Con
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 220UF 20% 450V SNAP / 220 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Lowest to $2.2505
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
United Chemi-Con
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2611
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 39UF 20% 100V RADIAL / 39 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.1434

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9003 $54.0180
140+ $0.7387 $103.4180
210+ $0.7156 $150.2760
290+ $0.6925 $200.8250
375+ $0.6695 $251.0625
500+ $0.6002 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess