EN
  • EN
  • DE

DS1249Y-100#

Part No DS1249Y-100#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2MBIT 100NS 32EDIP / NVRAM NVSRAM Parallel 2Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772964-DS1249Y-100#
Popularity Medium
Supply and Demand Status Limited
Family Name DS1249Y
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1249Y-100# CAD Model

Description

Maxim Integrated DS1249Y-100# Nonvolatile RAM

The DS1249Y-100# is a state-of-the-art nonvolatile RAM module from Maxim Integrated that combines the convenience of volatile RAM with the permanence of nonvolatile memory. This high-performance product offers a unique solution for applications requiring frequent or rapid access to data without the risk of data loss due to power failures or system shutdowns.

With a memory capacity of 1 Mbit, the DS1249Y-100# provides ample space for storing critical data. The device operates at a voltage range of 4.5V to 5.5V, making it suitable for a wide array of applications in industrial control systems, data logging, and real-time processing where data integrity is paramount.

One of the distinguishing features of the DS1249Y-100# is its access time of 100 ns, which allows for quick data retrieval and storage, thus enhancing the overall performance of the systems it is integrated into. Furthermore, this nonvolatile RAM is designed with a built-in lithium energy source and control circuitry that guarantees data retention for a minimum of 10 years in the absence of external power.

The DS1249Y-100# comes in a 32-pin EDIP (Extended Dual In-line Package) or surface-mount package, offering flexibility for various design layouts. Its plug-and-play nature ensures ease of integration into existing systems without the need for complex programming or additional hardware.

For added reliability, the device includes an automatic write-protection feature that activates during power-down or power-up cycles, safeguarding the stored data from inadvertent corruption. This makes the DS1249Y-100# an ideal choice for mission-critical applications where data security cannot be compromised.

Maxim Integrated's commitment to quality is evident in the DS1249Y-100#, with its robust design ensuring long-term reliability and performance. Whether it's for industrial automation, telecommunications, or medical equipment, this nonvolatile RAM module is engineered to meet the rigorous demands of any high-availability data storage system.

Overall, the DS1249Y-100# represents a blend of innovative memory technology and reliable performance, making it an essential component for systems that cannot afford to lose data and require instant access to stored information.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess