The AT24C08C-MAHM-T from Microchip Technology is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, ideal for applications requiring data storage that must endure frequent updating. This product is part of Microchip's renowned serial EEPROM family, which is known for its reliability and ease of use in a wide range of applications.
Key Features
- Memory Size: 8-Kbit (1,024 bytes x 8) ensures sufficient space for storing configuration data, serial numbers, calibration data, and more.
- Interface Type: I²C (2-Wire), supporting standard and fast I²C modes, makes it compatible with a broad array of microcontrollers and processors.
- Operating Voltage: 1.7V to 5.5V, allowing for flexibility in various power environments and compatibility with both 3.3V and 5V systems.
- Write Cycle Time: 5 ms (max), which is quick enough to keep up with the demands of high-throughput systems.
- Endurance: 1 Million Write Cycles, signifying a high level of reliability and longevity for applications that require frequent data changes.
- Data Retention: 100 Years, ensuring that data is preserved over a long period without the need for power.
- Operating Temperature Range: -40°C to +85°C, making it suitable for use in harsh industrial environments.
- Packaging: 8-TSSOP, which is a compact package type that is suitable for space-constrained applications.
Applications
The AT24C08C-MAHM-T is versatile and can be used in a variety of applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Smart Cards
- Automotive Systems
- Internet of Things (IoT) Devices
Conclusion
With its robust feature set and Microchip's commitment to quality, the AT24C08C-MAHM-T EEPROM provides a reliable solution for data storage needs in a myriad of electronic applications. Its wide voltage range, substantial endurance, and long data retention life make it an excellent choice for developers looking for a non-volatile memory component that will stand the test of time.