EN
  • EN
  • DE

JUMT1226MHD

Part No JUMT1226MHD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 22F 20% 2.7V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 22 F
Tolerance ±20%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 200mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.319" (33.50mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525693-JUMT1226MHD
Ultra Librarian 3D Model Ultra Librarian JUMT1226MHD CAD Model

Description

N

You May Also Be Interested in

Taiyo Yuden
CAP 9F 20% 3V THROUGH HOLE
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Kemet
Cap Supercap 0.47F 3.5V -20% to 80% (10.5 X 8.5mm) SMD Cylindrical 420uA 25 Ohm 70°C T/R / Super Capacitors | CAP 470MF -20% +80% 3.5V SMD
Lowest to $5.5299
Taiyo Yuden
CAP 20F 20% 3V THROUGH HOLE / Cap Supercap 20F 3V 20% (Radial Cylindrical 60°C Box
Need more? Email Us
Cooper Bussmann, Inc.
Coin Cell Supercapacitors | CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.2271
Cooper Bussmann, Inc.
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 7.1mm) Radial Stacked Coin 5mm 30 Ohm 1000h 70°C Tray / Coin Cell Supercapacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $4.3657
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $2.2043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess