EN
  • EN
  • DE

LTC2974CUP

Part No LTC2974CUP
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR / Power Supply Controller Monitor, Sequencer, Supervisor 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications Monitor, Sequencer, Supervisor
Voltage - Input 4.5V ~ 15V
Voltage - Supply 3.3V, 4.5V ~ 15V
Current - Supply 10 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LTC2974
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879548-LTC2974CUP
Ultra Librarian 3D Model Ultra Librarian LTC2974CUP CAD Model

Description

Analog Devices Inc. LTC2974CUP Power System Manager

The LTC2974CUP from Analog Devices Inc. is a sophisticated power system management IC designed to enhance the performance, reliability, and telemetry of power supply systems. This integrated circuit provides advanced control and monitoring of up to four power supply rails, making it an ideal solution for complex digital systems that require precise power management, such as servers, data storage units, and telecommunications equipment.

Key Features

  • Precision Monitoring: The LTC2974CUP offers high-accuracy measurements of current, voltage, and temperature, allowing for real-time monitoring and control of power supply parameters.
  • Digital Power Control: With integrated 16-bit ADCs and 12-bit DACs, this power system manager can digitally control power supply voltages with exceptional precision.
  • Configurable and Programmable: The device provides extensive configurability through the use of EEPROM, which can be programmed via the I²C/SMBus/PMBus interface. This enables system designers to customize power-up sequencing, fault management, and other parameters to meet specific application needs.
  • Advanced Telemetry: The LTC2974CUP supports comprehensive telemetry functions that allow system operators to remotely monitor power usage, efficiency, and health status, facilitating preventive maintenance and fault diagnosis.
  • Robust Protection Features: The IC incorporates various protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safe operation of the power system under all conditions.

Applications

  • Data Centers
  • Telecommunications
  • Networking Equipment
  • Industrial Computing
  • High-Density Power Systems

The LTC2974CUP is housed in a compact QFN-64 package, making it suitable for space-constrained applications while still offering the robust feature set required for complex power management tasks. With its combination of precision, flexibility, and comprehensive feature set, the LTC2974CUP is a powerful tool for optimizing the performance and reliability of advanced electronic systems.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for further assistance with the LTC2974CUP Power System Manager.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2427 $54.4854
5+ $22.3530 $111.7650
7+ $21.6544 $151.5808
10+ $20.9559 $209.5590
13+ $20.2574 $263.3462
17+ $18.1618 $308.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess