EN
  • EN
  • DE

F930J106MAAASC

Part No F930J106MAAASC
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261889-F930J106MAAASC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F930J106MAAASC CAD Model

Description

Overview

The F930J106MAAASC is a high-quality tantalum capacitor designed for reliable performance in demanding applications. Known for its stability and extended lifespan, this component is ideal for various electronic circuits that require compact and efficient capacitors.

Features and Benefits

  • High Capacitance: Offers a capacitance of 10μF, optimized for both small and large circuit designs.
  • Voltage Rating: Operates effectively at a rated voltage of 6.3V.
  • Temperature Range: Performs well across diverse temperature conditions, ensuring stability.
  • Compact Size: Suitable for space-sensitive applications due to its small footprint.

Applications and Projects

  • Power Management Systems
  • Consumer Electronics
  • Communication Devices
  • Industrial Automation

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess