Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Bulk
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 16V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 25mA @ 120Hz
Ripple Current - High Frequency 50mA @ 100kHz
Impedance 5 Ohm
Lead Spacing 0.059" (1.50mm)
Height - Seated (Max) 0.236" (6.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 261510-F1C100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F1C100 CAD Model

Description

Resistor F1C100

The F1C100 resistor is an essential component for precise current control and voltage division across a range of electronic devices. Its robust construction and precise specifications make it suitable for demanding environments.

Features and Benefits:

  • High stability and precision
  • Wide resistance range available
  • Excellent temperature coefficient
  • Durable under high load conditions

Applications:

  • Voltage regulation circuits
  • Signal conditioning
  • Current limiting applications
  • Load testing in systems

Choose the F1C100 resistor for unmatched reliability and performance in your electronic projects.

You May Also Be Interested in

Rubycon
CAP ALUM 100UF 20% 400V SNAP / Cap Aluminum Lytic 100uF 400V 20% (22 X 30mm) Snap-In 10mm 940mA 3000h 85°C Bulk
Need more? Email Us
ECAD model for 400USR100M22X30
United Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
Lowest to $0.1164
ECAD model for EKMG100ELL331MF11D
Nichicon
CAP ALUM 470UF 20% 16V RADIAL / 470 μF 16 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Need more? Email Us
ECAD model for UVR1C471MPD
United Chemi-Con
Cap Aluminum Lytic 220uF 35V 20% (10 X 10mm) SMD 265mA 2000h 85C T/R
Need more? Email Us
ECAD model for EMV-350ADA221MJA0G
Panasonic
Cap Aluminum 100uF 2.5V 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000 hr 105°C Embossed T/R
Need more? Email Us
ECAD model for EEFCD0E101ER
United Chemi-Con
Need more? Email Us
ECAD model for EKZH350ELL271MH15D
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEE-FK1V152AM
Kemet
CAP ALUM 100UF 20% 16V RADIAL / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can
Need more? Email Us
ECAD model for ES5107M016AE1EA
Rubycon
CAP ALUM 820UF 20% 6.3V RADIAL / Cap Aluminum Lytic 820uF 6.3V 20% (8 X 16mm) Radial 3.5mm 1250mA 3000h 105°C
Need more? Email Us
ECAD model for 6.3ZLG820MEFC8X16

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8804 $55.1628
16+ $6.4660 $103.4560
24+ $6.2639 $150.3336
33+ $6.0619 $200.0427
43+ $5.8598 $251.9714
58+ $5.2536 $304.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention