The NTHC08-3HJ103JTR is a high-temperature chip resistor manufactured by NIC Components Corp. It is designed for applications requiring stable performance in harsh environments with elevated temperatures. This resistor offers excellent reliability and precision, making it suitable for automotive, industrial, and aerospace applications.
Applications:
- Automotive electronics (engine control units, transmission control units)
- Industrial control systems (temperature sensors, process monitoring)
- Aerospace instrumentation (avionics, data acquisition)
- Power supplies operating in high-temperature environments
- LED lighting systems requiring high reliability
Features:
- High operating temperature range (typically up to +155°C or higher, check datasheet for exact specification)
- Excellent long-term stability
- Small size (0805 chip size)
- RoHS compliant
- High reliability
Benefits:
- Improved reliability in high-temperature applications
- Reduced risk of component failure due to thermal stress
- Extended product lifespan
- Compliance with environmental regulations
- Stable performance over a wide temperature range
Additional Details:
The NTHC08-3HJ103JTR typically has a resistance value of 10 kΩ (103 marking code) with a tolerance of 5% (J). The power rating is typically 0.125W (1/8W). The exact specifications and performance characteristics should be verified in the manufacturer's datasheet. The resistor is constructed using a thick film resistive element on a ceramic substrate. It is designed for surface mount technology (SMT) assembly. The termination finish is typically matte tin, providing excellent solderability. This resistor is designed to withstand reflow soldering processes.