EN
  • EN
  • DE

SSU3N90A

Part No SSU3N90A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 342665-SSU3N90A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSU3N90A CAD Model

Description

The SSU3N90A is a 900V N-Channel MOSFET produced by Fairchild/ON Semiconductor. Designed for high-voltage, high-speed switching applications, this MOSFET features low gate charge and fast switching times, making it ideal for power supplies and motor control circuits.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) to efficiently convert electrical power.
  • DC-DC Converters: Implemented in DC-DC converters to regulate voltage levels in various electronic systems.
  • Motor Control: Utilized in motor control circuits for efficient switching and power management of electric motors.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Inverters: Employed in inverters to convert DC power to AC power for applications like solar energy systems.

Features:

  • N-Channel MOSFET: Enhancement-mode N-Channel MOSFET transistor.
  • High Voltage: Rated for 900V drain-source voltage (VDS).
  • Low On-Resistance: Low RDS(on) for reduced power dissipation and increased efficiency.
  • Fast Switching Speed: Designed for high-speed switching performance in power circuits.
  • Low Gate Charge: Low gate charge (Qg) for efficient gate drive and reduced switching losses.
  • Avalanche Ruggedness: Capable of withstanding avalanche conditions for enhanced reliability.

Benefits:

  • High Efficiency: Minimizes power losses due to low on-resistance and fast switching characteristics.
  • Reliable Performance: Provides stable and reliable operation in high-voltage applications.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving the thermal performance of the system.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Improved System Performance: Enhances the overall performance of power supply and motor control systems.

Technical Specifications:

The SSU3N90A features a drain-source voltage (VDS) of 900V, a continuous drain current (ID) around 3A, and a gate-source voltage (VGS) of ±30V. Its on-resistance (RDS(on)) is minimized for improved efficiency. This MOSFET typically comes in a TO-251 or TO-252 package for effective heat management.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess