EN
  • EN
  • DE

NPIM52B2R2MTRF

Part No NPIM52B2R2MTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Description NPIM Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832755-NPIM52B2R2MTRF
Ultra Librarian 3D Model Ultra Librarian NPIM52B2R2MTRF CAD Model

Description

The NPIM52B2R2MTRF is a power inductor manufactured by NIC-Components Corp. It is a shielded inductor designed for DC-DC converter applications. Its compact size and robust construction make it suitable for use in various power management circuits.

Applications:

  • DC-DC Converters
  • Point-of-Load (POL) regulators
  • Buck converters
  • Boost converters
  • Power supplies for portable devices

Features:

  • Shielded construction for low EMI
  • Compact size: 5.0 x 5.0 x 2.0 mm
  • High saturation current
  • Surface mount design
  • Operating temperature range: -40°C to +125°C
  • Ferrite core material

Benefits:

  • Reduced electromagnetic interference (EMI) allows for use in sensitive electronic circuits without causing noise issues.
  • Small footprint enables miniaturization of electronic devices, saving space on the PCB.
  • High saturation current ensures stable performance even under peak current conditions, preventing inductor saturation.
  • Easy to assemble using standard surface mount technology (SMT) processes, reducing manufacturing time and cost.
  • Reliable operation across a wide temperature range makes it suitable for various environmental conditions.

Technical Specifications:

Inductance: 2.2 µH
Tolerance: ±20%
Saturation Current: 1.7 A
DC Resistance (DCR): 115 mΩ (typical)
Self-Resonant Frequency (SRF): 90 MHz (typical)
Operating Temperature: -40°C to +125°C
Core Material: Ferrite
Termination: Tin plating

The NPIM52B2R2MTRF power inductor offers a compact solution for power management applications. Its shielded construction minimizes EMI, ensuring cleaner power delivery. The high saturation current and low DC resistance contribute to efficient power conversion, while its small size makes it ideal for portable and space-constrained devices. The inductor's wide operating temperature range further enhances its suitability for use in diverse environments.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess