EN
  • EN
  • DE

NCB-GH0603D102TR060F

Part No NCB-GH0603D102TR060F
Manufacturer NIC-Components Corp.
Catalog Custom Parts (N - R)
Description NCB-GH Series 0603 1000 Ohm 600 mA 0.35 Ohm DCR Surface Mount Ferrite Bead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1162088-NCB-GH0603D102TR060F
Categories Custom Parts
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCB-GH0603D102TR060F CAD Model

Description

The NCB-GH0603D102TR060F is a multilayer ceramic chip inductor manufactured by NIC Components Corp. This inductor is designed for high-frequency applications, providing stable inductance and high Q-factor. It is commonly used in RF circuits, wireless communication devices, and impedance matching networks.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Integrated into wireless devices such as smartphones, tablets, and Bluetooth modules.
  • Impedance Matching Networks: Provides impedance matching between different circuit components.
  • High-Frequency Filters: Used in high-frequency filters to block or pass specific frequency ranges.
  • Inductor-Capacitor (LC) Circuits: Forms part of LC resonant circuits for signal generation and filtering.

Features:

  • 0603 Case Size: Compact size for space-constrained applications.
  • 1.0 nH Inductance: Offers an inductance value of 1.0 nanohenry.
  • High Q-Factor: Provides high quality factor for efficient signal transmission.
  • Multilayer Ceramic Construction: Ensures stable inductance and high reliability.
  • Tight Tolerance: Offers accurate inductance values with minimal deviation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Stable Inductance: Ensures consistent performance in high-frequency circuits.
  • Efficient Signal Transmission: High Q-factor minimizes signal loss.
  • Compact Size: Enables integration into small form factor devices.
  • Reliable Performance: Multilayer ceramic construction provides high reliability.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The NCB-GH0603D102TR060F is typically mounted using surface mount technology (SMT). Its performance is characterized by its self-resonant frequency (SRF), which should be considered in high-frequency applications. Proper PCB layout and grounding techniques are essential for minimizing parasitic effects. The inductor's current handling capability and DC resistance (DCR) should also be taken into account. Operating temperature range and storage temperature range should be considered for ensuring reliable performance in the target application environment. Detailed specifications are available in the datasheet provided by NIC Components Corp.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,075+ $0.0538 $57.8350
2,615+ $0.0443 $115.8445
4,045+ $0.0429 $173.5305
5,575+ $0.0415 $231.3625
7,205+ $0.0401 $288.9205
9,650+ $0.0360 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 1075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess