EN
  • EN
  • DE

NACZ-SMD10V1000UF

Part No NACZ-SMD10V1000UF
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Aluminum Electrolytic Capacitors; Low ESR & Z; Higher Temperature Reflow Rated: NACZ (M1); V-Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034382-NACZ-SMD10V1000UF
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NACZ-SMD10V1000UF CAD Model

Description

The NACZ-SMD10V1000UF is an aluminum electrolytic capacitor manufactured by NIC Components Corp. It is designed for surface mount applications and is commonly used for filtering and decoupling in various electronic circuits. This capacitor features a relatively high capacitance value of 1000μF and a rated voltage of 10V, making it suitable for applications requiring significant energy storage and voltage stabilization.

Applications:

  • Power supply filtering
  • DC-DC converter output filtering
  • Bypass capacitors for integrated circuits
  • Audio equipment
  • LED lighting circuits
  • General-purpose decoupling

Features:

  • Surface mount design
  • High capacitance (1000μF)
  • Rated voltage (10V)
  • Wide operating temperature range
  • Low ESR (Equivalent Series Resistance)
  • Long life expectancy
  • RoHS compliant

Benefits:

  • Provides effective filtering of noise and ripple in power supplies.
  • Stabilizes voltage levels, ensuring reliable circuit operation.
  • Reduces the effects of voltage drops and transients.
  • Suitable for high-density circuit board assembly.
  • Offers stable performance across a wide temperature range.
  • Enhances the lifespan of electronic devices.
  • Complies with environmental regulations.

Additional Details:

The NACZ-SMD10V1000UF is constructed using aluminum electrolytic technology, providing a balance between capacitance, voltage rating, and size. Its surface mount design simplifies assembly and reduces the overall footprint on the circuit board. The low ESR characteristic minimizes power dissipation and improves the efficiency of the circuit. This capacitor is commonly used in applications where stable voltage levels and effective noise filtering are critical. The specific dimensions are typically around 10mm diameter with a height between 10mm and 13mm, depending on the specific series. The ripple current rating is an important parameter to consider for power supply filtering applications, and is typically in the range of 500mA to 1000mA.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess