EN
  • EN
  • DE

AD621BNZ

Part No AD621BNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 50μV
Operating Supply Current 900μA
Channel Output Current 18mA
Supply Voltage - Operating ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 144843-AD621BNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD621BNZ CAD Model

Description

The AD621BNZ is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, flexibility, and ease of use. This integrated circuit is specifically engineered to address the needs of a wide array of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Easy Gain Adjustment: The AD621BNZ provides user-selectable gains of 1, 2, 4, 5, 8, 10, or 100 with a single external resistor, simplifying the design process and reducing the need for multiple amplifiers.
  • Low Offset Voltage: It boasts a very low input offset voltage of only 50 µV max (G = 10), which is critical for precision measurement applications.
  • Low Noise: With a low noise figure of just 9 nV/√Hz at 1 kHz (G = 100), this amplifier ensures a clean and accurate signal amplification, minimizing the impact of extraneous noise.
  • High Accuracy: The AD621BNZ offers excellent linearity with a nonlinearity specification of 0.0015% max at G = 100, making it an ideal choice for precision applications.
  • Wide Power Supply Range: It operates with a wide power supply range from ±2.3 V to ±18 V, accommodating a variety of power environments and system requirements.

Applications

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls including transducer interfaces
  • Strain gages and pressure sensors
  • Battery-powered and portable equipment
  • Data acquisition systems

Product Specifications

Parameter Value
Part Number AD621BNZ
Manufacturer Analog Devices Inc.
Gain Range 1 to 100
Input Offset Voltage 50 µV max
Noise Figure 9 nV/√Hz at 1 kHz
Nonlinearity 0.0015% max
Power Supply Range ±2.3 V to ±18 V

The AD621BNZ by Analog Devices Inc. is a robust and reliable solution for professionals seeking high precision in signal conditioning applications. Its combination of performance, flexibility, and ease of use makes it an ideal choice for a multitude of challenging environments and applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess