EN
  • EN
  • DE

NACZ-SMD 16 V 220 UF

Part No NACZ-SMD 16 V 220 UF
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Aluminum Electrolytic Capacitors; Low ESR & Z; Higher Temperature Reflow Rated: NACZ (M1); V-Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034931-NACZ-SMD 16 V 220 UF
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NACZ-SMD 16 V 220 UF CAD Model

Description

The NACZ-SMD 16 V 220 UF is an aluminum electrolytic capacitor manufactured by NIC Components Corp. It's designed for general-purpose applications, providing bulk capacitance for filtering and energy storage in electronic circuits.

Applications:

  • Power supply filtering
  • DC-DC converters
  • Audio coupling and decoupling
  • General-purpose filtering
  • Energy storage

Features:

  • Capacitance: 220 µF
  • Voltage Rating: 16 V
  • Tolerance: Typically ±20% (check datasheet)
  • SMD (Surface Mount Device)
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet)

Benefits:

  • Provides effective filtering and energy storage in electronic circuits.
  • SMD package allows for automated assembly and space-saving design.
  • Suitable for a wide range of general-purpose applications.
  • Cost-effective solution for bulk capacitance requirements.
  • Offers stable performance within its operating temperature range.

Additional Details:

Aluminum electrolytic capacitors are polarized components, meaning they must be connected with the correct polarity. Reversing the polarity can damage the capacitor. The ESR (Equivalent Series Resistance) is an important parameter to consider in high-frequency applications. Consult the datasheet for detailed specifications, including ESR, ripple current rating, and lifetime expectancy. Proper storage conditions are important to maintain the capacitor's performance and lifespan. Ensure correct soldering profiles are used during assembly to prevent damage.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess