EN
  • EN
  • DE

TDZ22J

Part No TDZ22J
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840105-TDZ22J
Ultra Librarian 3D Model Ultra Librarian TDZ22J CAD Model

Description

The TDZ22J is a Zener diode manufactured by Nexperia USA Inc. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode provides a stable reference voltage when reverse biased, making it suitable for protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in data lines
  • Overvoltage protection in automotive electronics
  • Clipping and clamping circuits
  • Reference voltage source in test equipment

Features

  • High surge current capability
  • Low reverse leakage current
  • Sharp breakdown voltage characteristics
  • Planar technology for high reliability
  • Surface mount package for automated assembly

Benefits

  • Provides stable voltage regulation
  • Protects sensitive circuits from damage
  • Enhances system reliability
  • Simplifies circuit design
  • Reduces component count

Additional Details

The TDZ22J features a Zener voltage of approximately 22V. It is available in a surface-mount package suitable for automated assembly. The diode's robust construction ensures reliable performance in harsh environments. It is commonly used in applications where precise voltage regulation and transient voltage suppression are critical.

Electrical Characteristics:

Zener Voltage (Vz): Typically 22V

Reverse Leakage Current (Ir): Low, ensuring minimal power loss

Surge Current Capability: High, providing robust protection against voltage spikes

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess