EN
  • EN
  • DE

TDZ20J

Part No TDZ20J
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840104-TDZ20J
Ultra Librarian 3D Model Ultra Librarian TDZ20J CAD Model

Description

The TDZ20J is a Zener diode manufactured by Nexperia. It is designed to provide voltage regulation and protection in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a stable voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them ideal for voltage stabilization, overvoltage protection, and voltage reference applications.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Voltage clipping
  • Voltage reference circuits
  • Transient voltage suppression

Features

  • Zener voltage: typically around 20V (actual voltage depends on the specific variant)
  • Low reverse leakage current
  • High surge current capability
  • Small surface mount package (e.g., SOD-323)
  • RoHS compliant

Benefits

  • Precise voltage regulation: Maintains a stable voltage output, ensuring reliable operation of downstream circuitry.
  • Effective overvoltage protection: Protects sensitive components from voltage spikes and surges.
  • Compact size: Small surface mount package allows for high-density PCB layouts.
  • Reliable performance: Designed for stable and consistent operation in various environments.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations.

The TDZ20J from Nexperia provides a reliable and efficient solution for voltage regulation and protection in diverse electronic applications. Its precise voltage characteristics and compact size make it a popular choice for modern circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0002 $60.0120
145+ $0.8212 $119.0740
220+ $0.7946 $174.8120
305+ $0.7692 $234.6060
390+ $0.7438 $290.0820
520+ $0.6664 $346.5280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess