EN
  • EN
  • DE

RB521CS30LS500YL

Part No RB521CS30LS500YL
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087644-RB521CS30LS500YL
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB521CS30LS500YL CAD Model

Description

The RB521CS30LS500YL is a Schottky barrier diode manufactured by Nexperia. It's engineered for high-speed switching and low forward voltage drop, making it suitable for various applications, including voltage clamping, reverse polarity protection, and high-frequency rectification.

Applications

  • Voltage clamping: Protects sensitive circuits from voltage spikes and surges.
  • Reverse polarity protection: Prevents damage to circuits when the power supply is connected incorrectly.
  • High-frequency rectification: Efficiently converts AC to DC in high-frequency applications.
  • DC-DC converters: Improves efficiency in power conversion circuits.
  • Portable electronic devices: Used in smartphones, tablets, and other portable devices for efficient power management.

Features

  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • High switching speed: Enables fast and efficient operation in high-frequency circuits.
  • Small surface mount package: Allows for compact circuit board designs.
  • High surge current capability: Withstands transient current spikes without damage.
  • Lead-free construction: Compliant with environmental regulations.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power dissipation.
  • Enhanced circuit protection: Protects components from voltage spikes and reverse polarity issues.
  • Compact design: The small package allows for use in space-constrained applications.
  • Reliable operation: High surge current capability ensures robust performance under transient conditions.
  • Environmentally friendly: Complies with RoHS standards.

Additional Details

The RB521CS30LS500YL typically exhibits a forward voltage (VF) around 0.35V at a forward current (IF) of 10mA. Its repetitive peak reverse voltage (VRRM) is usually around 30V. The operating temperature range is typically between -40°C and +125°C. The package is a small SMD type, commonly SOT-23 or similar. It is frequently used in mobile phones, power supplies, and various consumer electronics where efficiency and size are important.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess