EN
  • EN
  • DE

PSMN1R2-25YLDX

Part No PSMN1R2-25YLDX
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description Trans MOSFET N-CH 25V 230A 5-Pin(4+Tab) LFPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467027-PSMN1R2-25YLDX
Manufacturer Nexperia USA Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.2mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 60.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4327 pF @ 12 V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 172W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Ultra Librarian 3D Model Ultra Librarian PSMN1R2-25YLDX CAD Model

Description

The PSMN1R2-25YLDX is a high-performance, N-channel MOSFET from Nexperia, optimized for power switching applications. With a drain-source voltage (Vds) of 25V and capable of delivering a continuous drain current (Id) of up to 230A, this component is designed for high efficiency in power conversion and management tasks. The MOSFET features a 5-Pin(4+Tab) LFPAK configuration, which is a type of surface-mount packaging known for its compact footprint and excellent thermal performance. The low on-resistance (Rds(on)) minimizes power losses, making the PSMN1R2-25YLDX suitable for a wide range of applications including DC-DC converters, motor drives, and power supply circuits. It comes in a tape and reel (T/R) packaging for ease of manufacturing automation. Furthermore, being from Nexperia, a leader in the field of discrete, logic, and MOSFET components, users can expect reliability and performance from this device.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess