EN
  • EN
  • DE

F6QA1G582H2JM-J

Part No F6QA1G582H2JM-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW GPS+GLONASS+COMPASS / SAW Filter 2.5dB 50Ohm SMD 5 Pin T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Series F6
Packaging Reel package
Frequency - Center 1.582GHz
Insertion Loss 1.8dB
Applications GPS
Mounting SMD
Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Win Source Part Number 774359-F6QA1G582H2JM-J
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name F6
Introduction Date June 16, 2014
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian F6QA1G582H2JM-J CAD Model

Description

{"ProductId":712718,"FormattedDescription":"

The F6QA1G582H2JM-J is a high-quality filter manufactured by Taiyo Yuden.

  • Frequency Center: 1.582GHz
  • Insertion Loss: 1.8dB
  • Applications: GPS
  • Mounting: SMD
  • Dimensions: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Height: 0.020" (0.50mm)
  • Series: F6
  • Packaging: Reel
  • Supply and Demand Status: Limited
"}

You May Also Be Interested in

Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2100 $58.8000
675+ $0.1723 $116.3025
1,040+ $0.1670 $173.6800
1,430+ $0.1616 $231.0880
1,850+ $0.1562 $288.9700
2,480+ $0.1400 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,600 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess