The PMF250XNE is a N-channel Trench MOSFET from Nexperia, designed for high-efficiency switching applications. It features a low on-state resistance (RDS(on)) and fast switching speeds, making it well-suited for use in circuits where minimizing power loss and maximizing efficiency are crucial.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Battery management systems
- Motor control
Features:
- Low on-state resistance (RDS(on))
- Fast switching speed
- Logic level gate drive
- Small and robust Surface-Mounted Device (SMD) package
- Lead-free and RoHS compliant
Benefits:
- Improved energy efficiency: The low RDS(on) reduces conduction losses and increases the overall efficiency of the circuit.
- Faster switching: The fast switching speed allows for higher frequency operation, reducing the size and cost of passive components.
- Simplified gate drive: The logic-level gate drive simplifies the design and reduces the cost of the gate drive circuitry.
- Compact design: The small SMD package enables compact and space-saving designs.
- Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.
Additional Details:
The PMF250XNE has a maximum drain-source voltage (VDS) of 30 V and a continuous drain current (ID) of 8.9 A. It is housed in a LFPAK33 package. The low RDS(on) is a critical parameter, which minimizes the power dissipated as heat when the MOSFET is in the 'on' state. Logic level gate drive means that the MOSFET can be fully turned on with a low voltage (typically 5V or less), which simplifies interfacing with microcontrollers and other logic devices.
This MOSFET is frequently used in applications where efficient power switching is necessary, such as portable devices, power supplies, and motor control circuits. Its combination of low RDS(on), fast switching speed, and small size makes it a valuable component for designers seeking to optimize both efficiency and board space in their designs.