EN
  • EN
  • DE

PMEG2005AEA/S500X

Part No PMEG2005AEA/S500X
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description Very low VF MEGA Schottky barrier rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958007-PMEG2005AEA/S500X
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMEG2005AEA/S500X CAD Model

Description

The PMEG2005AEA/S500X is a Schottky barrier rectifier manufactured by Nexperia. This rectifier is designed for high-efficiency, low forward voltage drop rectification in a variety of applications, including DC-DC converters, freewheeling diodes, and reverse polarity protection circuits.

Applications

  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • LED lighting
  • Switching power supplies

Features

  • Schottky barrier diode: Provides low forward voltage drop and fast switching speed.
  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small Surface-Mount Device (SMD) package: Allows for high-density mounting.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits

  • High efficiency: Low forward voltage drop minimizes power dissipation and improves efficiency.
  • Fast switching: Reduces switching losses and improves overall system performance.
  • Compact design: Small package allows for integration into space-constrained applications.
  • Reliable operation: AEC-Q101 qualification ensures reliable performance in harsh environments.
  • Improved thermal performance: Efficient heat dissipation ensures stable operation.

The PMEG2005AEA/S500X Schottky diode is characterized by its low forward voltage drop, which minimizes power loss during conduction, making it an ideal choice for high-efficiency applications. The fast switching speed reduces switching losses, further enhancing overall system efficiency. This diode is commonly used in DC-DC converters to rectify the output voltage and improve efficiency. In freewheeling diode applications, it provides a path for the current to flow when the switching device is turned off, preventing voltage spikes. It is also used for reverse polarity protection to prevent damage to sensitive electronic components. The small SMD package allows for high-density mounting on printed circuit boards. The AEC-Q101 qualification ensures that it meets the stringent requirements for automotive applications, making it suitable for use in automotive electronic systems. This Schottky diode is a reliable and efficient component for a wide range of rectification applications, contributing to improved system performance and energy efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess