EN
  • EN
  • DE

CKD110X7R1E220ST000A

Part No CKD110X7R1E220ST000A
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case 1206C
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718085-CKD110X7R1E220ST000A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CKD110X7R1E220ST000A CAD Model

Description

The CKD110X7R1E220ST000A is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. As a ceramic capacitor, it is designed for a wide variety of applications including decoupling, bypassing, filtering, and general-purpose usage in electronic circuits. Its construction ensures reliability and consistent performance within specified operating conditions.

Applications:

  • Decoupling capacitors in power circuits to reduce voltage ripple and noise.
  • Bypass capacitors in digital logic circuits to filter out unwanted high-frequency signals.
  • Filtering applications in analog signal processing circuits.
  • General-purpose usage in various electronic devices requiring capacitance for circuit functionality.
  • Smoothing capacitors in power adapters and chargers.

Features:

  • Capacitance: 22pF.
  • Voltage Rating: Rated for 25V.
  • Dielectric Material: X7R, providing stable performance over a range of temperatures.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Suitable for high-density circuit layouts.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits:

  • Stable Performance: X7R dielectric ensures capacitance remains relatively stable over a wide temperature range.
  • Effective Noise Reduction: Decoupling and bypass capabilities improve signal integrity and reduce electromagnetic interference.
  • Space-Saving Design: Small form factor allows for efficient use of PCB space.
  • Reliable Operation: Robust construction provides long-term reliability in various operating conditions.
  • Environmentally Friendly: RoHS compliance ensures the product is safe for the environment.

Additional Details:

The CKD110X7R1E220ST000A utilizes the X7R dielectric, which means that the capacitance changes by ±15% over the operating temperature range of -55°C to +125°C. This level of stability makes it suitable for many general-purpose applications. Proper soldering techniques and handling procedures should be followed to ensure the capacitor's long-term reliability. Datasheets from TDK Corporation provide detailed specifications including dimensions, temperature characteristics, and soldering profiles. Careful consideration should be given to these specifications during the design and assembly processes. This capacitor is designed to withstand reflow soldering processes used in automated PCB assembly, enhancing its manufacturability.

MLCCs like the CKD110X7R1E220ST000A are fundamental components in modern electronics, offering a reliable and cost-effective solution for capacitance requirements. Its compact size and stable performance make it an excellent choice for a broad range of applications from consumer electronics to industrial equipment.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Lowest to $1.9566
Xilinx Inc.
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess